Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Voltage | 240VAC |
---|---|
Output Voltage | 140VAC |
Output Current | 2A |
Constant Current Load | 2A |
Knob Rotation | CW / CCW |
Power Rating | 0.28kVA |
Secondary Current Nom | 2A |
Supply Voltage | 120V |
RoHS Compliant | NA |
Variable Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a 3PNJ201B?
Additional datasheets, footprints and schematics for 3PNJ201B are listed on our Part Details page. You can also find images and similar parts to 3PNJ201B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3PNJ201B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3PNJ201B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3PNJ201B fall under?
The 3PNJ201B is listed under Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 3PNJ201B when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3PNJ201B you can contact the distributor directly for product support, shipping queries etc.
Is the 3PNJ201B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3PNJ201B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3PNJ201B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3PNJ201B often in real-time on the comparison pages.
What if I can't find stock of 3PNJ201B?
You can fill out our help required form which you can use to request a quote for 3PNJ201B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.