Status: | Unknown |
---|---|
Series: | POWERSTAT® Series |
RoHS: | Unknown |
Input Voltage | 120VAC |
---|---|
Output Voltage | 140V |
Output Current | 10A |
Constant Current Load | 10A |
Impedance | - |
Knob Rotation | CW / CCW |
Product Range | POWERSTAT® Series |
Power Rating | 1.4kVA |
Transformer, Variable, 0 to 140V Vo, 10A Io, 1.4kVA, 120V Vi, Panel, Knob | Superior Electric 3PN116C | RS Americas |
Variable Transformer, 120V, 10A | Newark Electronics |
VARIABLE TRANSFORMER, 120V, 10A | element14 |
Transformer, Variable | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3PN116C?
Additional datasheets, footprints and schematics for 3PN116C are listed on our Part Details page. You can also find images and similar parts to 3PN116C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3PN116C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3PN116C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3PN116C fall under?
The 3PN116C is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 3PN116C when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3PN116C you can contact the distributor directly for product support, shipping queries etc.
Is the 3PN116C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3PN116C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 3PN116C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3PN116C often in real-time on the comparison pages.
What if I can't find stock of 3PN116C?
You can fill out our help required form which you can use to request a quote for 3PN116C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.