3N65BCT Rechargeable Batteries by Varta Microbattery

NICKEL METAL HYDRIDE-NIMH BATTERY, 3.6V, 80mAH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.98

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$16.98
10
in stock
Buy Now

Specifications

Battery Voltage 3.6V
Battery Technology Nickel Metal Hydride
Battery Capacity 80mAh
Battery Terminals Solder Tab
RoHS Compliant NA

Alternative Descriptions

Nickel Metal Hydride-Nimh Battery, 3.6V, 80Mah | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3N65BCT?

Additional datasheets, footprints and schematics for 3N65BCT are listed on our Part Details page. You can also find images and similar parts to 3N65BCT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3N65BCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3N65BCT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3N65BCT fall under?

The 3N65BCT is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 3N65BCT when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3N65BCT you can contact the distributor directly for product support, shipping queries etc.

Is the 3N65BCT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3N65BCT have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 3N65BCT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3N65BCT often in real-time on the comparison pages.

What if I can't find stock of 3N65BCT?

You can fill out our help required form which you can use to request a quote for 3N65BCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay