Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | - |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Chrome |
Contact Configuration | DPDT |
Contact Current @ Contact Voltage AC Max | 2A |
Contact Current @ Contact Voltage DC Max | 5A |
Contact Current AC Max | 2A |
Contact Current DC Max | 5A |
Contact Current Max | 2A |
Contact Current Rating | 5A |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 20V |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Max | 20V |
Contact Voltage DC Nom | 20V |
External Depth | 9.56mm |
External Length / Height | 12.7mm |
External Width | 11.43mm |
Height | 12.7mm |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 50000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 6.35mm |
Panel Cutout Width | 10.62mm |
Panel Cutout length | 17.96mm |
Switch Mounting | Panel |
Switch Operation | On-On |
Thread Size | 1/4" x 40 NS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Multicomp Pro Rocker and Paddle Switches |
---|---|
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Switch Operation | On-On |
RoHS Compliant | Yes |
Switch, Rocker, Dpdt, 5A, 250V, Black | Newark Electronics |
SWITCH BODY, DPDT | element14 |
Where can I find additional details, specifications and documents for a 3MD1M1QE?
Additional datasheets, footprints and schematics for 3MD1M1QE are listed on our Part Details page. You can also find images and similar parts to 3MD1M1QE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3MD1M1QE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3MD1M1QE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3MD1M1QE fall under?
The 3MD1M1QE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3MD1M1QE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3MD1M1QE you can contact the distributor directly for product support, shipping queries etc.
Is the 3MD1M1QE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3MD1M1QE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3MD1M1QE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3MD1M1QE often in real-time on the comparison pages.
What if I can't find stock of 3MD1M1QE?
You can fill out our help required form which you can use to request a quote for 3MD1M1QE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.