Status: | Unknown |
---|---|
Series: | 3M CN3190 |
RoHS: | Compliant |
Product Range | 3M CN3190 |
---|---|
Gasket Material | Nickel on Copper Plated Polyester |
Length | 1.5" |
Width | 1.5" |
Attenuation | 70dB |
RoHS Compliant | Yes |
Emi Shielding Tape, Square, 1.5", 100Pk | Newark Electronics |
Where can I find additional details, specifications and documents for a 3M CN3190 1.5"SQ-100?
Additional datasheets, footprints and schematics for 3M CN3190 1.5"SQ-100 are listed on our Part Details page. You can also find images and similar parts to 3M CN3190 1.5"SQ-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3M CN3190 1.5"SQ-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3M CN3190 1.5"SQ-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3M CN3190 1.5"SQ-100 fall under?
The 3M CN3190 1.5"SQ-100 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 3M CN3190 1.5"SQ-100 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3M CN3190 1.5"SQ-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 3M CN3190 1.5"SQ-100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3M CN3190 1.5"SQ-100 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3M CN3190 1.5"SQ-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3M CN3190 1.5"SQ-100 often in real-time on the comparison pages.
What if I can't find stock of 3M CN3190 1.5"SQ-100?
You can fill out our help required form which you can use to request a quote for 3M CN3190 1.5"SQ-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.