3M 9719 2" X 4"-25 EMC / RFI Suppression by 3M

EMI SHIELDING TAPE, RECT, 4", 25PK

Status: Unknown
Series: 3M 9719
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$107.83

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$107.83
-
Buy Now
Logo for RS Americas
RS Americas
from US$133.43
-
Buy Now

Specifications

Product Range 3M 9719
Gasket Material Polyester
Length 4"
Width 2"
RoHS Compliant Yes

Alternative Descriptions

Emi Shielding Tape, Rect, 4", 25Pk | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3M 9719 2" X 4"-25?

Additional datasheets, footprints and schematics for 3M 9719 2" X 4"-25 are listed on our Part Details page. You can also find images and similar parts to 3M 9719 2" X 4"-25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3M 9719 2" X 4"-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3M 9719 2" X 4"-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3M 9719 2" X 4"-25 fall under?

The 3M 9719 2" X 4"-25 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.

Can I view similar or alternative parts?

You can view similar parts to 3M 9719 2" X 4"-25 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3M 9719 2" X 4"-25 you can contact the distributor directly for product support, shipping queries etc.

Is the 3M 9719 2" X 4"-25 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3M 9719 2" X 4"-25 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3M 9719 2" X 4"-25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3M 9719 2" X 4"-25 often in real-time on the comparison pages.

What if I can't find stock of 3M 9719 2" X 4"-25?

You can fill out our help required form which you can use to request a quote for 3M 9719 2" X 4"-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay