3M 8815 2"SQ-100 Thermal Interface Materials by 3M

THERMALLY CONDUCTIVE TAPE, 50.8Mm x 50.8MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$238.91

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$238.91
-
Buy Now
Logo for RS Americas
RS Americas
from US$295.57
-
Buy Now

Specifications

Thermal Conductivity 0.6W/m.K
Conductive Material Acrylic Polymer
Thickness 0.375mm
Dielectric Strength 26kV/mm
External Length 50.8mm
External Width 50.8mm
RoHS Compliant Yes

Alternative Descriptions

Thermally Conductive Tape, 50.8Mm X 50.8Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3M 8815 2"SQ-100?

Additional datasheets, footprints and schematics for 3M 8815 2"SQ-100 are listed on our Part Details page. You can also find images and similar parts to 3M 8815 2"SQ-100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3M 8815 2"SQ-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3M 8815 2"SQ-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3M 8815 2"SQ-100 fall under?

The 3M 8815 2"SQ-100 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermally Conductive Materials.

Can I view similar or alternative parts?

You can view similar parts to 3M 8815 2"SQ-100 when available in the Thermally Conductive Materials range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3M 8815 2"SQ-100 you can contact the distributor directly for product support, shipping queries etc.

Is the 3M 8815 2"SQ-100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3M 8815 2"SQ-100 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3M 8815 2"SQ-100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3M 8815 2"SQ-100 often in real-time on the comparison pages.

What if I can't find stock of 3M 8815 2"SQ-100?

You can fill out our help required form which you can use to request a quote for 3M 8815 2"SQ-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay