Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 1.6mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Transparent |
Bumper / Feet Material | PU (Polyurethane) |
RoHS Compliant | Yes |
Feet, Resilient Rollstock, Pu, 1.6Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 3M SJ5616 4.5" X 1?
Additional datasheets, footprints and schematics for 3M SJ5616 4.5" X 1 are listed on our Part Details page. You can also find images and similar parts to 3M SJ5616 4.5" X 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3M SJ5616 4.5" X 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3M SJ5616 4.5" X 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3M SJ5616 4.5" X 1 fall under?
The 3M SJ5616 4.5" X 1 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to 3M SJ5616 4.5" X 1 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3M SJ5616 4.5" X 1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3M SJ5616 4.5" X 1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3M SJ5616 4.5" X 1 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3M SJ5616 4.5" X 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3M SJ5616 4.5" X 1 often in real-time on the comparison pages.
What if I can't find stock of 3M SJ5616 4.5" X 1?
You can fill out our help required form which you can use to request a quote for 3M SJ5616 4.5" X 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.