Status: | Unknown |
---|---|
Series: | 3LD20 Series |
RoHS: | Unknown |
Prices starting from US$28.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.05
|
453
in stock
|
Buy Now | |
Distrelec
from US$40.11
|
86
in stock
|
Buy Now | |
element14
from US$109.27
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$81.23
|
19
in stock
|
Buy Now | |
Farnell
from US$28.67
|
19
in stock
|
Buy Now | |
Conrad
from US$53.62
|
10
in stock
|
Buy Now | |
RS Americas
from US$103.74
|
2
in stock
|
Buy Now |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 16A |
Approvals / Standards | EN 60204-1 IEC 60947-3 VDE 0660 |
IP Rating | IP65 |
Product Range | 3LD20 Series |
SVHC | No SVHC (12-Jan-2017) |
Current Rating | 16A |
Insulation Resistance Voltage | 690V |
Operating Voltage | 690VAC |
Output Power Max | 7.5kW |
Power Rating | 7.5kW |
Voltage Rating | 690V |
3-POLE ISOLATOR 3LD2003-0TK51 | RS |
Siemens Main Switch for Front Mounting 690VAC Fixed Mount | Distrelec |
Disconnector Switch, 3P, 16A, 690V | Newark Electronics |
Switch disconnector with fuse in new design Iu=125 A, Ue = 690 V, 3-pole for LV HRC fuse Sz. 00 basic version without 8UC6 handle and shaft with isolating contact strip for MCC | Conrad |
3 Pole Through Hole Mount Non-Fused Switch Disconnector, 16 A, 7.5 kW, IP65 | Siemens 3LD20030TK51 | RS Americas |
Where can I find additional details, specifications and documents for a 3LD2003-0TK51?
Additional datasheets, footprints and schematics for 3LD2003-0TK51 are listed on our Part Details page. You can also find images and similar parts to 3LD2003-0TK51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3LD2003-0TK51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3LD2003-0TK51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3LD2003-0TK51 fall under?
The 3LD2003-0TK51 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 3LD2003-0TK51 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3LD2003-0TK51 you can contact the distributor directly for product support, shipping queries etc.
Is the 3LD2003-0TK51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3LD2003-0TK51 have stock available?
Authorised distributors including RS, Distrelec, element14, Newark Electronics and Farnell have stock available or on a lead time for 3LD2003-0TK51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3LD2003-0TK51 often in real-time on the comparison pages.
What if I can't find stock of 3LD2003-0TK51?
You can fill out our help required form which you can use to request a quote for 3LD2003-0TK51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.