Status: | Unknown |
---|---|
Series: | MachFlex 350 YY Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | - |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 5.8mm |
Voltage Rating | 500V |
Product Range | MachFlex 350 YY Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | YY |
Wire | Transfer Multisort Elektronik |
MachFlex350 3x1.0mm YY Cable 50m | RS |
Unshld Flex Cable, 3Cond, 1Mm2, 50M | Newark Electronics |
UNSHLD FLEX CABLE, 3COND, 1MM2, 50M | Farnell |
Where can I find additional details, specifications and documents for a 3GC-BC50?
Additional datasheets, footprints and schematics for 3GC-BC50 are listed on our Part Details page. You can also find images and similar parts to 3GC-BC50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3GC-BC50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3GC-BC50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3GC-BC50 fall under?
The 3GC-BC50 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 3GC-BC50 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3GC-BC50 you can contact the distributor directly for product support, shipping queries etc.
Is the 3GC-BC50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3GC-BC50 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3GC-BC50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3GC-BC50 often in real-time on the comparison pages.
What if I can't find stock of 3GC-BC50?
You can fill out our help required form which you can use to request a quote for 3GC-BC50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.