Status: | Unknown |
---|---|
Series: | MachFlex 350 YY Series |
RoHS: | Unknown |
Prices starting from US$224.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$224.77
|
No stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | - |
Conductor Area CSA | 0.75mm² |
Reel Length (Imperial) | 1640ft |
Reel Length (Metric) | 500m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 5.4mm |
Voltage Rating | 500V |
Product Range | MachFlex 350 YY Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | YY |
Where can I find additional details, specifications and documents for a 3GB-B500?
Additional datasheets, footprints and schematics for 3GB-B500 are listed on our Part Details page. You can also find images and similar parts to 3GB-B500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3GB-B500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3GB-B500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3GB-B500 fall under?
The 3GB-B500 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 3GB-B500 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3GB-B500 you can contact the distributor directly for product support, shipping queries etc.
Is the 3GB-B500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3GB-B500 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3GB-B500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3GB-B500 often in real-time on the comparison pages.
What if I can't find stock of 3GB-B500?
You can fill out our help required form which you can use to request a quote for 3GB-B500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.