Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Technology | Lithium |
Battery Capacity | 1.7Ah |
Battery Terminals | Wire Leads |
Length | 33mm |
RoHS Compliant | NA |
Lithium PLC Battery Pack, Wire Leads w/Connector, 3.6 V, Spare for C500 Series | Omron Automation 3G2A9-BAT08 | RS Americas |
Battery | Newark Electronics |
C500 BACKUP BATTERY | Avnet America |
Battery, PLC Lithium, 3.6V | Carlton-Bates |
Electronic Battery BACK-UP BATTERY | Sager |
Where can I find additional details, specifications and documents for a 3G2A9-BAT08?
Additional datasheets, footprints and schematics for 3G2A9-BAT08 are listed on our Part Details page. You can also find images and similar parts to 3G2A9-BAT08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3G2A9-BAT08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3G2A9-BAT08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3G2A9-BAT08 fall under?
The 3G2A9-BAT08 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 3G2A9-BAT08 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3G2A9-BAT08 you can contact the distributor directly for product support, shipping queries etc.
Is the 3G2A9-BAT08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3G2A9-BAT08 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and Sager have stock available or on a lead time for 3G2A9-BAT08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3G2A9-BAT08 often in real-time on the comparison pages.
What if I can't find stock of 3G2A9-BAT08?
You can fill out our help required form which you can use to request a quote for 3G2A9-BAT08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.