Status: | Unknown |
---|---|
Series: | Multimec 3F Series |
RoHS: | Compliant |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
5,201
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
3,970
in stock
|
Buy Now | |
element14
from US$2.74
|
3,970
in stock
|
Buy Now | |
Farnell
from US$2.01
|
3,970
in stock
|
Buy Now | |
Distrelec
from US$1.85
|
1,808
in stock
|
Buy Now | |
SOS electronic
from US$0.94
|
228
in stock
|
Buy Now | |
Heilind Electronics
from US$2.92
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.92
|
12
in stock
|
Buy Now | |
RS Americas
from US$2.15
|
-
|
Buy Now |
Product Range | Multimec 3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Plunger for Cap |
Actuating Force | 350gf |
Contact Rating | 50mA at 24VDC |
RoHS Compliant | Yes |
Pushbutton, Spst-No, 50Ma, Through Hole | Newark Electronics |
SWITCH, SPST-NO, 0.05A, 24V, SMD | element14 |
SWITCH SURFACE AG RA3FSH9 | Heilind Electronics |
Switch, Tactile, SPST, NO, OFF-MOM, Plunger, Top Actuated, Non-Illum,0.05A,24VDC, Gull | APEM Components 3FSH9 | RS Americas |
Where can I find additional details, specifications and documents for a 3FSH9?
Additional datasheets, footprints and schematics for 3FSH9 are listed on our Part Details page. You can also find images and similar parts to 3FSH9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3FSH9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3FSH9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3FSH9 fall under?
The 3FSH9 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 3FSH9 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3FSH9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3FSH9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3FSH9 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 3FSH9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3FSH9 often in real-time on the comparison pages.
What if I can't find stock of 3FSH9?
You can fill out our help required form which you can use to request a quote for 3FSH9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.