3F20-4 Switches, Relays & Solenoids by Crydom

NOISE FILTER 3 PHASE 475V 0.35A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$73.85

Distributor Stock
Logo for Newark
Newark
from US$144.99
No stock
Buy Now
Logo for Sager
Sager
from US$73.85
19
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$88.49
10
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$77.56
10
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Input Voltage Max 475Vrms
Input Voltage Min -
Product Range -
Accessory Type Noise Filter

Alternative Descriptions

Relay Sockets & Hardware FILTER EMI W/NUETRAL FOR 3PH SSR | Sager
EMI Noise Filter-Three Phase+Neutral | Sensata - Crydom 3F20-4 | RS Americas
Sensata Crydom EMI Filter, 3 Phase 475V | Distrelec
Emi Noise Suppression Filter, 475Vrms | Newark Electronics
Filter | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3F20-4?

Additional datasheets, footprints and schematics for 3F20-4 are listed on our Part Details page. You can also find images and similar parts to 3F20-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3F20-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3F20-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3F20-4 fall under?

The 3F20-4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 3F20-4 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3F20-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 3F20-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3F20-4 have stock available?

Authorised distributors including Sager, RS Americas, Distrelec, Newark Electronics and Relay Specialties have stock available or on a lead time for 3F20-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3F20-4 often in real-time on the comparison pages.

What if I can't find stock of 3F20-4?

You can fill out our help required form which you can use to request a quote for 3F20-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay