Status: | Unknown |
---|---|
Series: | Multimec 3E Series |
RoHS: | Compliant |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$3.34
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.34
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
-
|
Buy Now | |
RS Americas
from US$2.35
|
-
|
Buy Now | |
element14
from US$2.64
|
-
|
Buy Now | |
Farnell
from US$3.25
|
-
|
Buy Now |
Product Range | Multimec 3E Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 350gf |
Contact Rating | 50mA at 24VDC |
IP Rating | IP67 |
RoHS Compliant | Yes |
9.5 SWITCH AG/HIGH TEMP.ROHS R | Heilind Electronics |
Tactile Switch, 0.05A, 24Vdc, Smd | Newark Electronics |
MEC SWITCH 10G | APEM Components 3ESH9-09.5 | RS Americas |
Where can I find additional details, specifications and documents for a 3ESH9-09.5?
Additional datasheets, footprints and schematics for 3ESH9-09.5 are listed on our Part Details page. You can also find images and similar parts to 3ESH9-09.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3ESH9-09.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3ESH9-09.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3ESH9-09.5 fall under?
The 3ESH9-09.5 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 3ESH9-09.5 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3ESH9-09.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3ESH9-09.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3ESH9-09.5 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 3ESH9-09.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3ESH9-09.5 often in real-time on the comparison pages.
What if I can't find stock of 3ESH9-09.5?
You can fill out our help required form which you can use to request a quote for 3ESH9-09.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.