Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Prices starting from US$18.61
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 3A |
Filter Terminals | Wire Leaded |
Inductance Min | - |
Leakage Current Max | 430µA |
Product Range | EJT Series |
SVHC | No SVHC (27-Jun-2018) |
3EJT8F=F8142A Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 250 µA Current Rating: 3 A Output Termination Type: Wire Lead Power Line Vertical 250 µA 3 A | Iec Filtered Inlets & Corcom Ejt Series | Part Number: 3EJT8F | Internal Number: 4-1609157-6 | TE Connectivity | TE Store |
3Ejt8F=F8142A |Corcom Te Connectivity 3EJT8F | Newark Electronics |
3EJT8F=F8142A | Avnet America |
CORCOM EJT Series IEC inlet Filter Extended flange 3 Current rating Wire Leads | TE Connectivity 3EJT8F | RS Americas |
POWER LINE FILTER, 3A, 430UA, 250VAC | element14 |
3A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 3EJT8F?
Additional datasheets, footprints and schematics for 3EJT8F are listed on our Part Details page. You can also find images and similar parts to 3EJT8F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3EJT8F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3EJT8F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3EJT8F fall under?
The 3EJT8F is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 3EJT8F when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3EJT8F you can contact the distributor directly for product support, shipping queries etc.
Is the 3EJT8F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3EJT8F have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 3EJT8F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3EJT8F often in real-time on the comparison pages.
What if I can't find stock of 3EJT8F?
You can fill out our help required form which you can use to request a quote for 3EJT8F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.