Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 3A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 430µA |
Product Range | EJT Series |
SVHC | No SVHC (27-Jun-2018) |
Power Inlet Filter, 3A, 430Ua, 250Vac | Newark Electronics |
3EJT1F=F8134A | Avnet America |
EJT Series IEC inlet Filter Extended flange .250 spade term 3 Current rating | TE Connectivity 3EJT1F | RS Americas |
3EJT1F=F8134A Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 250 µA Current Rating: 3 A Output Termination Type: .250" FASTON Power Line Vertical 250 µA 3 A | Iec Filtered Inlets & Corcom Ejt Series | Part Number: 3EJT1F | Internal Number: 4-1609157-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3EJT1F?
Additional datasheets, footprints and schematics for 3EJT1F are listed on our Part Details page. You can also find images and similar parts to 3EJT1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3EJT1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3EJT1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3EJT1F fall under?
The 3EJT1F is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 3EJT1F when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3EJT1F you can contact the distributor directly for product support, shipping queries etc.
Is the 3EJT1F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3EJT1F have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for 3EJT1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3EJT1F often in real-time on the comparison pages.
What if I can't find stock of 3EJT1F?
You can fill out our help required form which you can use to request a quote for 3EJT1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.