Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Technology | Nickel Cadmium |
Battery Capacity | 4Ah |
Battery Size Code | 3 x D |
Battery Terminals | Wire Leads |
External Diameter | 32.3mm |
External Height | 177mm |
External Width | - |
External Depth | 32.5mm |
Weight | 400g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Depth | 32.5mm |
Output Voltage | 3.6V |
3.6V NiCd HT 3xD 4Ah Leads & amp plug | RS |
BATTERY,3 X D,NI-CAD,4AH,3.6V | Farnell |
Where can I find additional details, specifications and documents for a 3DH4-0LA4?
Additional datasheets, footprints and schematics for 3DH4-0LA4 are listed on our Part Details page. You can also find images and similar parts to 3DH4-0LA4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3DH4-0LA4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3DH4-0LA4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3DH4-0LA4 fall under?
The 3DH4-0LA4 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 3DH4-0LA4 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3DH4-0LA4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3DH4-0LA4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3DH4-0LA4 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 3DH4-0LA4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3DH4-0LA4 often in real-time on the comparison pages.
What if I can't find stock of 3DH4-0LA4?
You can fill out our help required form which you can use to request a quote for 3DH4-0LA4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.