Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.38
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$36.00
|
181
in stock
|
Buy Now | |
element14
from US$64.93
|
51
in stock
|
Buy Now | |
Farnell
from US$41.16
|
44
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.70
|
7
in stock
|
Buy Now | |
RS Americas
from US$37.70
|
4
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 4.25" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | - |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 110mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 110mm |
Precision tweezers | RS |
Tweezers | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 4.25" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Applications | Electronics |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 4.25" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Tools, Tweezers | Newark Electronics |
EREM Pinzette 022100600 | Boersig |
Where can I find additional details, specifications and documents for a 3CSA?
Additional datasheets, footprints and schematics for 3CSA are listed on our Part Details page. You can also find images and similar parts to 3CSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3CSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3CSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3CSA fall under?
The 3CSA is listed under EREM Parts.
Can I view similar or alternative parts?
You can view similar parts to 3CSA when available in the EREM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3CSA you can contact the distributor directly for product support, shipping queries etc.
Is the 3CSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3CSA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 3CSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3CSA often in real-time on the comparison pages.
What if I can't find stock of 3CSA?
You can fill out our help required form which you can use to request a quote for 3CSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.