Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | TO-72 |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 1kV |
CTR Min | 0.3% |
Collector Emitter Voltage V(br)ceo | 50V |
RoHS Compliant | Yes |
Optocoupler, Transistor, 1000Vrms | Newark Electronics |
Optoisolater, Analog, TO-72, Transistor | Optek (TT Electronics) 3C92C | RS Americas |
Transistor Output Optocouplers Optocoupled Isolator | Sager |
Where can I find additional details, specifications and documents for a 3C92C?
Additional datasheets, footprints and schematics for 3C92C are listed on our Part Details page. You can also find images and similar parts to 3C92C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3C92C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3C92C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3C92C fall under?
The 3C92C is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 3C92C when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3C92C you can contact the distributor directly for product support, shipping queries etc.
Is the 3C92C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3C92C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for 3C92C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3C92C often in real-time on the comparison pages.
What if I can't find stock of 3C92C?
You can fill out our help required form which you can use to request a quote for 3C92C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.