Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Viewing Angle | 45° |
Lens Shape | Round |
Forward Current / Color | R 20mA G 20mA |
Forward Voltage / Color | R 2.1V G 2.2V |
LED | Transfer Multisort Elektronik |
LED Thru-Hole 3mm Bi-Color Red/Green (625nm/568nm) Clr Lens 40Deg View Angle | Bivar Inc. 3BCC-F | RS Americas |
Led, Round, 3Mm, Red/Green, 65Mcd, 635/568Nm | Newark Electronics |
LED, ROUND, 3MM, RED/GREEN, 65MCD, 635/568NM | element14 |
Where can I find additional details, specifications and documents for a 3BCC-F?
Additional datasheets, footprints and schematics for 3BCC-F are listed on our Part Details page. You can also find images and similar parts to 3BCC-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3BCC-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3BCC-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3BCC-F fall under?
The 3BCC-F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 3BCC-F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3BCC-F you can contact the distributor directly for product support, shipping queries etc.
Is the 3BCC-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3BCC-F have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3BCC-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3BCC-F often in real-time on the comparison pages.
What if I can't find stock of 3BCC-F?
You can fill out our help required form which you can use to request a quote for 3BCC-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.