Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Viewing Angle | 45° |
Lens Shape | Round |
Forward Current / Color | R 20mA, G 10mA |
Luminous Intensity / Color | R 6mcd, G 6mcd |
RoHS Compliant | Yes |
Led, Round, 3Mm, Red/Green, 6Mcd, 625/568Nm | Newark Electronics |
3BC Series Red/Green 3 mm 45░ 6 mcd Diffused Through Hole LED - T-1 | Future Electronics |
LED Thru-Hole 3mm Bi-Color Red/Green (625nm/568nm) (6mcd/6mcd) 45Deg View Angle | Bivar Inc. 3BC-F | RS Americas |
Where can I find additional details, specifications and documents for a 3BC-F?
Additional datasheets, footprints and schematics for 3BC-F are listed on our Part Details page. You can also find images and similar parts to 3BC-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3BC-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3BC-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3BC-F fall under?
The 3BC-F is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 3BC-F when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3BC-F you can contact the distributor directly for product support, shipping queries etc.
Is the 3BC-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3BC-F have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 3BC-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3BC-F often in real-time on the comparison pages.
What if I can't find stock of 3BC-F?
You can fill out our help required form which you can use to request a quote for 3BC-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.