3BC-3-CA-F Optoelectronics, LEDs & Displays by Bivar

LED ROUND 3MM RED/GREEN 30MCD 625/568NM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for element14 element14 US$0.83
13,085
Buy Now
Logo for Newark Electronics Newark Electronics US$0.76
13,085
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.79
1,020
Buy Now
Logo for Future Electronics Future Electronics US$0.34
462
Buy Now
View Full Pricing & Stock Comparison

Specifications

LED Color Green Red
LED Mounting Through Hole
Bulb Size T-1 (3mm)
Viewing Angle 45°
Lens Shape Round
Forward Current / Color R 20mA G 20mA
Forward Voltage / Color R 2V G 2.1V

Alternative Descriptions

LED, ROUND, 3MM, RED/GREEN, 30MCD, 625/568NM | element14
Led, Round, 3Mm, Red/Green, 30Mcd, 625/568Nm | Newark Electronics
LED | Transfer Multisort Elektronik
3BC Series Red/Green 3 mm 45░ 6 mcd Diffused Through Hole LED - T-1 | Future Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3BC-3-CA-F?

Additional datasheets, footprints and schematics for 3BC-3-CA-F are listed on our Part Details page. You can also find images and similar parts to 3BC-3-CA-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3BC-3-CA-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3BC-3-CA-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3BC-3-CA-F fall under?

The 3BC-3-CA-F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to 3BC-3-CA-F when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3BC-3-CA-F you can contact the distributor directly for product support, shipping queries etc.

Is the 3BC-3-CA-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3BC-3-CA-F have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 3BC-3-CA-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3BC-3-CA-F often in real-time on the comparison pages.

What if I can't find stock of 3BC-3-CA-F?

You can fill out our help required form which you can use to request a quote for 3BC-3-CA-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay