Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug 2.1mm x 5.5mm x 12mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | EU UK US |
Applications | General Purpose |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 1.2A |
Power Rating | 6W |
Power Supply Mounting | Plug In |
Supply Voltage AC Max | 264V |
Supply Voltage AC Min | 90V |
Where can I find additional details, specifications and documents for a 3A066WP05?
Additional datasheets, footprints and schematics for 3A066WP05 are listed on our Part Details page. You can also find images and similar parts to 3A066WP05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3A066WP05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3A066WP05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3A066WP05 fall under?
The 3A066WP05 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 3A066WP05 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3A066WP05 you can contact the distributor directly for product support, shipping queries etc.
Is the 3A066WP05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3A066WP05 have stock available?
There is no stock from authorised distributors for 3A066WP05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3A066WP05 often in real-time on the comparison pages.
What if I can't find stock of 3A066WP05?
You can fill out our help required form which you can use to request a quote for 3A066WP05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.