Status: | Unknown |
---|---|
Series: | 3SBC Series |
RoHS: | Unknown |
Coil Voltage | 6VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | 3SBC Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
3Sbc1501A2 = M39016/13-055L |Cii Te Connectivity 3SBC1501A2 | Newark Electronics |
Low Signal Relays-PCB M39016/13-055L | Rapid Electronics |
Signal Relay, 6 VDC, DPDT, 2 A, 3SBC Series, Through Hole, Non Latching | Avnet America |
Where can I find additional details, specifications and documents for a 3SBC1501A2?
Additional datasheets, footprints and schematics for 3SBC1501A2 are listed on our Part Details page. You can also find images and similar parts to 3SBC1501A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SBC1501A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SBC1501A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SBC1501A2 fall under?
The 3SBC1501A2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 3SBC1501A2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SBC1501A2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SBC1501A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SBC1501A2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 3SBC1501A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SBC1501A2 often in real-time on the comparison pages.
What if I can't find stock of 3SBC1501A2?
You can fill out our help required form which you can use to request a quote for 3SBC1501A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.