Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 150mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 2.9ohm |
Rds(on) Test Voltage Vgs | 4V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 250mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, N-CH, 30V, 0.15A, SOT-23 | Farnell |
Mosfet, N-Ch, 30V, 0.15A, Sot-23 |Onsemi 3LN01C-TB-H | Newark Electronics |
Where can I find additional details, specifications and documents for a 3LN01C-TB-H?
Additional datasheets, footprints and schematics for 3LN01C-TB-H are listed on our Part Details page. You can also find images and similar parts to 3LN01C-TB-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3LN01C-TB-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3LN01C-TB-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3LN01C-TB-H fall under?
The 3LN01C-TB-H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 3LN01C-TB-H when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3LN01C-TB-H you can contact the distributor directly for product support, shipping queries etc.
Is the 3LN01C-TB-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3LN01C-TB-H have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 3LN01C-TB-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3LN01C-TB-H often in real-time on the comparison pages.
What if I can't find stock of 3LN01C-TB-H?
You can fill out our help required form which you can use to request a quote for 3LN01C-TB-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.