Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.95
|
162
in stock
|
Buy Now | |
Rapid Electronics
from US$7.79
|
162
in stock
|
Buy Now | |
Chip One Stop
from US$7.29
|
162
in stock
|
Buy Now | |
TE Store
from US$16.49
|
31
in stock
|
Buy Now | |
Avnet America
from US$6.83
|
-
|
Buy Now | |
RS Americas
from US$12.67
|
-
|
Buy Now | |
element14
from US$7.48
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 3A |
Filter Terminals | Quick Connect |
Inductance Min | 1.45mH |
Leakage Current Max | 5µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
3Ejh1=F8039 S0 |Corcom Te Connectivity 3EJH1 | Newark Electronics |
AC Power Entry Modules 3A IEC-1/4 FASTON FLANGE | Rapid Electronics |
3EJH1=F8039 S0 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 2 µA Leakage Current (Max) (250VAC, 50Hz): 5 µA Current Rating: 3 A Power Line Right Angle 2 µA 5 µA | Iec Filtered Inlets & Corcom Ejh Series | Part Number: 3EJH1 | Internal Number: 6609008-2 | TE Connectivity | TE Store |
COST-EFFECTIVE MEDIUM PERFORMANCE POWER INLET FILTER | Avnet America |
Filter, 3EJH1=F8039 S0 | TE Connectivity 3EJH1 | RS Americas |
FILTER, IEC, 3A | element14 |
Where can I find additional details, specifications and documents for a 3EJH1?
Additional datasheets, footprints and schematics for 3EJH1 are listed on our Part Details page. You can also find images and similar parts to 3EJH1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3EJH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3EJH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3EJH1 fall under?
The 3EJH1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 3EJH1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3EJH1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3EJH1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3EJH1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 3EJH1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3EJH1 often in real-time on the comparison pages.
What if I can't find stock of 3EJH1?
You can fill out our help required form which you can use to request a quote for 3EJH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.