Status: | Unknown |
---|---|
Series: | 39D Series |
RoHS: | Unknown |
Capacitance | 500µF |
---|---|
Voltage Rating | 50V |
Product Range | 39D Series |
Capacitance Tolerance | +75% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 19.3mm |
Lead Spacing | - |
ESR | - |
Aluminum Electrolytic Capacitor 500Uf, 50V, +75, -10%, Axial | Newark Electronics |
Capacitor, Alu Electrolytic, Cap 500uF, Axial, Volt-Rtg 50V, 19.3 X 54.4 | Sprague / Vishay 39D507G050GL6 | RS Americas |
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 50V, +75, -10%, AXIAL | element14 |
Cap Aluminum 500uF 50V -10% to 75% (19.3 X 54.4mm) Axial 500h 85°C | Avnet America |
Where can I find additional details, specifications and documents for a 39D507G050GL6?
Additional datasheets, footprints and schematics for 39D507G050GL6 are listed on our Part Details page. You can also find images and similar parts to 39D507G050GL6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39D507G050GL6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39D507G050GL6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39D507G050GL6 fall under?
The 39D507G050GL6 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 39D507G050GL6 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39D507G050GL6 you can contact the distributor directly for product support, shipping queries etc.
Is the 39D507G050GL6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39D507G050GL6 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 39D507G050GL6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39D507G050GL6 often in real-time on the comparison pages.
What if I can't find stock of 39D507G050GL6?
You can fill out our help required form which you can use to request a quote for 39D507G050GL6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.