Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Communication & Networking |
---|---|
Silicon Manufacturer | Telit Wireless Solutions |
Silicon Core Number | GC864 |
Application Sub Type | GPRS / GSM |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Development Tool Type | Hardware / Software - Interface Board |
Features | Programming and Updating of all Telit Modules Automotive Setup Laboratory Setup Portable Setup |
Kit Features | Small Light Weight Modules Enables Digital Communications Services on GSM/GPRS Networks |
Type | Interface Board |
Interface Board, Gsm/Gprs, For Evk2 | Newark Electronics |
INTERFACE BOARD, FOR EVK2 | Farnell |
Where can I find additional details, specifications and documents for a 3990250680?
Additional datasheets, footprints and schematics for 3990250680 are listed on our Part Details page. You can also find images and similar parts to 3990250680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3990250680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3990250680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3990250680 fall under?
The 3990250680 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 3990250680 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3990250680 you can contact the distributor directly for product support, shipping queries etc.
Is the 3990250680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3990250680 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 3990250680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3990250680 often in real-time on the comparison pages.
What if I can't find stock of 3990250680?
You can fill out our help required form which you can use to request a quote for 3990250680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.