Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Tip Size | 5mm |
---|---|
Blade Length | 150mm |
Overall Length | 268mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Tip / Nozzle Size | 5mm |
Where can I find additional details, specifications and documents for a 398 5MM?
Additional datasheets, footprints and schematics for 398 5MM are listed on our Part Details page. You can also find images and similar parts to 398 5MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 398 5MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 398 5MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 398 5MM fall under?
The 398 5MM is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 398 5MM when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 398 5MM you can contact the distributor directly for product support, shipping queries etc.
Is the 398 5MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 398 5MM have stock available?
There is no stock from authorised distributors for 398 5MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 398 5MM often in real-time on the comparison pages.
What if I can't find stock of 398 5MM?
You can fill out our help required form which you can use to request a quote for 398 5MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.