Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3985903001,
8-1199369-3 |
Conductor Material | Bare Copper |
---|---|
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Wire Color (Base) | Black |
Nominal Outside Diameter | 1.3mm, .051in |
Wire Size | .35mm² |
Voltage Rating | 50VAC |
Packaging Quantity | 15000m |
Packaging Method | Spool |
Cable Type | Primary Wire |
Operating Temperature Range | -40 – 150°C |
Cable 1Conductor 0.35mm2 Bare Copper Black 50V | Avnet America |
Multi-Conductor Cables ACW0219-0.35-0(NS)BLK | Sager |
Where can I find additional details, specifications and documents for a 3985903001?
Additional datasheets, footprints and schematics for 3985903001 are listed on our Part Details page. You can also find images and similar parts to 3985903001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3985903001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3985903001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3985903001 fall under?
The 3985903001 is listed under Wire & Cable > Primary Wire.
Can I view similar or alternative parts?
You can view similar parts to 3985903001 when available in the Primary Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3985903001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3985903001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3985903001 have stock available?
Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for 3985903001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3985903001 often in real-time on the comparison pages.
What if I can't find stock of 3985903001?
You can fill out our help required form which you can use to request a quote for 3985903001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.