Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 134mm |
---|---|
Blade Length | 40mm |
Torx Tip Size | 1PL |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Handle Colour | Black / Red |
Handle Size | 94 mm |
Screwdriver Type | Pentalobe |
Where can I find additional details, specifications and documents for a 39826?
Additional datasheets, footprints and schematics for 39826 are listed on our Part Details page. You can also find images and similar parts to 39826 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39826 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39826 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39826 fall under?
The 39826 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 39826 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39826 you can contact the distributor directly for product support, shipping queries etc.
Is the 39826 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39826 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 39826.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39826 often in real-time on the comparison pages.
What if I can't find stock of 39826?
You can fill out our help required form which you can use to request a quote for 39826 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.