Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1192984-1 |
Splice Material | Tin-Plated Copper |
---|---|
Splice Features | Splice Kit |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Wire Size | 12 – 16AWG |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Sealable | Yes |
Serrated | No |
Wire/Cable Type | Coaxial Cable |
Product Type | Coaxial Cable Splice Kit |
Barrel Type | Closed Barrel |
Splice Type | Coax |
Accessory Type | Splice |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
D-150-0094 Wire Size: 12 – 16 AWG Sealable: Yes Splice Capacity: 1 Splice Features: Splice Kit Contact Base Material: Copper Alloy Electrical Wire Splice | 12 – 16 AWG Splice Kit | Part Number: 397945-000 | Internal Number: 397945-000 | Alias Number: 4-1192984-1 | Copper Alloy | TE Connectivity | TE Store |
Solder Sleeves & Shield Tubing Hs-Coax Splice |Raychem Te Connectivity 397945-000 | Newark Electronics |
Cable Accessories Splice Coaxial Cable Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing HS-COAX SPLICE | Sager |
Where can I find additional details, specifications and documents for a 397945-000?
Additional datasheets, footprints and schematics for 397945-000 are listed on our Part Details page. You can also find images and similar parts to 397945-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 397945-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 397945-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 397945-000 fall under?
The 397945-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 397945-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 397945-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 397945-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 397945-000 have stock available?
Authorised distributors including Electro Enterprises, TE Store, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 397945-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 397945-000 often in real-time on the comparison pages.
What if I can't find stock of 397945-000?
You can fill out our help required form which you can use to request a quote for 397945-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.