Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1192977-2,
3970213001 |
Insulation Material | Halogen-Free Polymer |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | Black |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter | .98mm, .039in |
Overall Outside Diameter | 1.56mm, .0614in |
Wire Diameter | 1.56mm, .0614in |
Strand Size | 19AWG |
Wire Size | .6mm², 20AWG |
Cable Insulation Thickness | .2mm |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Product Classification | Cable - Spec 99 & 100 |
Product Type | Cable |
Cable Type | Spec 100G |
Cable Style | Primary |
Operating Temperature Range | -65 – 125°C |
High Performance Cable 1Conductors 20AWG Tin Plated Copper Black 600VAC | Avnet America |
TE Connectivity Hook-up Wire 19AWG 750/1300V CBL PRICE P | Distrelec |
Hook-up Wire 100G0111-0.60-0 | Sager |
Where can I find additional details, specifications and documents for a 3970213001?
Additional datasheets, footprints and schematics for 3970213001 are listed on our Part Details page. You can also find images and similar parts to 3970213001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3970213001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3970213001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3970213001 fall under?
The 3970213001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 3970213001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3970213001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3970213001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3970213001 have stock available?
Authorised distributors including TTI Europe, Avnet America, Distrelec, Sager and Avnet Abacus have stock available or on a lead time for 3970213001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3970213001 often in real-time on the comparison pages.
What if I can't find stock of 3970213001?
You can fill out our help required form which you can use to request a quote for 3970213001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.