Status: | Unknown |
---|---|
Series: | 39 Series |
RoHS: | Unknown |
Prices starting from US$7.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.02
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$21.49
|
123
in stock
|
Buy Now | |
Chip One Stop
from US$13.20
|
123
in stock
|
Buy Now | |
element14
from US$11.96
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$10.91
|
58
in stock
|
Buy Now | |
Farnell
from US$11.95
|
58
in stock
|
Buy Now | |
RS Americas
from US$10.49
|
5
in stock
|
Buy Now | |
Future Electronics
from US$12.77
|
-
|
Buy Now | |
Avnet America
from US$7.92
|
-
|
Buy Now | |
Sager
from US$10.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 150mA |
Switch Terminals | Solder |
Product Range | 39 Series |
Pushbutton Switches PushBtn Switch SPST Sealed | Rapid Electronics |
SWITCH, PUSHBUTTON, SPST-NO, 150mA, 220V | element14 |
Switch, Pushbutton, Spst-No, 150Ma, 220V | Newark Electronics |
SPST Round Pushbutton Switch | RS |
Switch | RS Americas |
39 Series Momentary SPST Butt Contact Solder Lug Push Button Switch | Future Electronics |
Switch Push Button N.O. SPST Round Plunger 0.15A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 39-701?
Additional datasheets, footprints and schematics for 39-701 are listed on our Part Details page. You can also find images and similar parts to 39-701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-701 fall under?
The 39-701 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 39-701 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-701 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-701 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for 39-701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-701 often in real-time on the comparison pages.
What if I can't find stock of 39-701?
You can fill out our help required form which you can use to request a quote for 39-701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.