396KXM063M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 39UF, 63V, 20%, RADIAL

Status: Unknown
Series: KXM Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Capacitance 39µF
Voltage Rating 63V
Product Range KXM Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 105°C
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor 39Uf, 63V, 20%, Radial | Newark Electronics
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 396KXM063M?

Additional datasheets, footprints and schematics for 396KXM063M are listed on our Part Details page. You can also find images and similar parts to 396KXM063M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 396KXM063M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 396KXM063M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 396KXM063M fall under?

The 396KXM063M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 396KXM063M when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 396KXM063M you can contact the distributor directly for product support, shipping queries etc.

Is the 396KXM063M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 396KXM063M have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for 396KXM063M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 396KXM063M often in real-time on the comparison pages.

What if I can't find stock of 396KXM063M?

You can fill out our help required form which you can use to request a quote for 396KXM063M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay