Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Double Wire | No |
---|---|
Plating Material | PP/E-Cu, Tin |
Pin Diameter | .176in, 4.5mm |
Terminal Orientation | Straight |
Terminal Type | Ferrule |
Terminal Length | .702in, 18mm |
2-Wire Size | 10mm², 7AWG |
Wire Size | 10mm², 7AWG |
Strip Length | .827in, 21mm |
Barrel Inside Diameter | .3in, 7.6mm |
Overall Length | 1.102in, 28mm |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Where can I find additional details, specifications and documents for a 3-966292-0?
Additional datasheets, footprints and schematics for 3-966292-0 are listed on our Part Details page. You can also find images and similar parts to 3-966292-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-966292-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-966292-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-966292-0 fall under?
The 3-966292-0 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 3-966292-0 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-966292-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-966292-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-966292-0 have stock available?
There is no stock from authorised distributors for 3-966292-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-966292-0 often in real-time on the comparison pages.
What if I can't find stock of 3-966292-0?
You can fill out our help required form which you can use to request a quote for 3-966292-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.