Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.92
|
No stock
|
Buy Now | |
Conrad
from US$0.46
|
2,184
in stock
|
Buy Now | |
Distrelec
from US$14.07
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$19.00
|
10
in stock
|
Buy Now | |
element14
from US$30.82
|
1
in stock
|
Buy Now | |
Farnell
from US$22.29
|
1
in stock
|
Buy Now | |
RS Americas
from US$9.95
|
-
|
Buy Now |
Test Connector Type A | BNC Jack |
---|---|
Test Connector Type B | 2mm Stackable Banana Plugs x 2 |
Voltage Rating | 500Vrms |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 139.7mm |
Lead Length - Imperial | 5.5" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 139.7mm |
Test Lead, Black, Red, 139.7Mm, 500V | Newark Electronics |
TEST LEAD, BLK, RED, 139.7MM, 500V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit BMP388 Barometric Pressure Sensor Breakout 5V | Distrelec |
Adafruit BMP388 - Precision Barometric Pressure and Altimeter | Adafruit Industries 3966 | RS Americas |
Where can I find additional details, specifications and documents for a 3966?
Additional datasheets, footprints and schematics for 3966 are listed on our Part Details page. You can also find images and similar parts to 3966 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3966 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3966 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3966 fall under?
The 3966 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 3966 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3966 you can contact the distributor directly for product support, shipping queries etc.
Is the 3966 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3966 have stock available?
Authorised distributors including Conrad, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3966.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3966 often in real-time on the comparison pages.
What if I can't find stock of 3966?
You can fill out our help required form which you can use to request a quote for 3966 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.