Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Overall Length | 240mm |
---|---|
Cutting Capacity Max | 11mm |
For Use With | Aluminium Copper & Plastic Sheathed Cables |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cutting Capacity CSA | 13mm² |
Length | 240mm |
Where can I find additional details, specifications and documents for a 3963/10-240?
Additional datasheets, footprints and schematics for 3963/10-240 are listed on our Part Details page. You can also find images and similar parts to 3963/10-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3963/10-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3963/10-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3963/10-240 fall under?
The 3963/10-240 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 3963/10-240 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3963/10-240 you can contact the distributor directly for product support, shipping queries etc.
Is the 3963/10-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3963/10-240 have stock available?
There is no stock from authorised distributors for 3963/10-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3963/10-240 often in real-time on the comparison pages.
What if I can't find stock of 3963/10-240?
You can fill out our help required form which you can use to request a quote for 3963/10-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.