Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-89183,
9-1200221-9 |
No distributors results available
Color | Transparent |
---|---|
Number of Underground Cables (Max) | 3 |
Terminal Type | Sliding |
Number of Fuses | 3 |
Pinning | L1, L2, L3, PEN |
Wires per Cable (Max) | 4 |
Number of Luminaire Cables (Max) | 4 |
Pole Diameter (Min) | 89mm |
Door Height (Min) | 270mm |
Door Width (Min) | 85mm |
Cable Cross-Section (Max) | 25mm² |
Voltage Rating | 400V |
Enclosure Rating | IP54 |
Standards | VDE 0660-505 |
UL Rating | no |
CSA Certified | No |
Application | Inside Poles & Outdoors |
Halogen Free | Yes |
UV-Stabilized | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Silicone-Free | Yes |
Impact Resistance | 4J |
Product Use | Connection, Protection of Luminaires |
Other Colors Available | No |
Product Availability | AMERICAS, ANZPAC, ASIA, China, EMEA |
Underground Cable Type | Plastic Insulated |
Product Family | EKM-2050 |
Fuse Type | D01 |
Product Type | Street Lighting Fuse Box |
Environmental Resistance | -25 – 55°C |
Where can I find additional details, specifications and documents for a 396250-000?
Additional datasheets, footprints and schematics for 396250-000 are listed on our Part Details page. You can also find images and similar parts to 396250-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 396250-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 396250-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 396250-000 fall under?
The 396250-000 is listed under Power Systems > Street Lighting > Street Lighting Fuse Boxes.
Can I view similar or alternative parts?
You can view similar parts to 396250-000 when available in the Street Lighting Fuse Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 396250-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 396250-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 396250-000 have stock available?
There is no stock from authorised distributors for 396250-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 396250-000 often in real-time on the comparison pages.
What if I can't find stock of 396250-000?
You can fill out our help required form which you can use to request a quote for 396250-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.