Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.96
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$22.80
|
19
in stock
|
Buy Now | |
element14
from US$35.96
|
16
in stock
|
Buy Now | |
Farnell
from US$26.75
|
16
in stock
|
Buy Now | |
RS Americas
from US$24.72
|
5
in stock
|
Buy Now | |
Jameco Electronics
from US$27.95
|
-
|
Buy Now | |
Carlton-Bates
from US$38.84
|
-
|
Buy Now | |
Distrelec
from US$28.88
|
-
|
Buy Now |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | 4mm Stackable Banana Plugs x 2 |
Voltage Rating | 60V |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 136.52mm |
Lead Length - Imperial | 5.4" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 137mm |
Colour | Red / Black |
Connector Type A | BNC Plug |
Connector Type B | 4mm Banana Plug Stackable |
Lead Length | 136.52mm |
BNC male-4mm stackable banana plug cable | RS |
Test Lead, 136.52Mm, 60V | Newark Electronics |
TEST LEAD, 136.52MM, 60V | element14 |
Banana Plug BNC Male to Multi-StackingBanana Plugs Brass Nickel Plated | Pomona Electronics 3957 | RS Americas |
TEST LEAD,BNC(M) TO BANANA PLU MULTI-STACK,5.4",BLACK/RED | Jameco Electronics |
Pomona Test Lead, BNC Socket - 2x Banana Plug, 4 mm, Stackable, 136.5mm, Brass | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Size AWG Min | 12AWG |
---|---|
Wire Size AWG Max | 10AWG |
Insulator Colour | Yellow |
Connector Type | Male Disconnect |
Stud/Tab Size | 0.25" |
Tab Width | 0.25" |
Terminal Insulation | Heat Shrink Polyolefin |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 3957?
Additional datasheets, footprints and schematics for 3957 are listed on our Part Details page. You can also find images and similar parts to 3957 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3957 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3957 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3957 fall under?
The 3957 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 3957 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3957 you can contact the distributor directly for product support, shipping queries etc.
Is the 3957 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3957 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3957.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3957 often in real-time on the comparison pages.
What if I can't find stock of 3957?
You can fill out our help required form which you can use to request a quote for 3957 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.