Status: | Unknown |
---|---|
Series: | Han-Port Series |
RoHS: | Unknown |
Accessory Type | Double Frame |
---|---|
For Use With | Harting Han-Port Series Heavy Duty Connectors |
Connector Body Material | Zinc Body |
Product Range | Han-Port Series |
SVHC | No SVHC (15-Jan-2018) |
Double Frame, Zinc Body | Newark Electronics |
Mounting frame Enclosure grey IP65 | RS |
Han-Port Double Frame, Metal, Nickel Plated, Metal Cover | Future Electronics |
Connector, Power, Heavy Duty, MOUNTING FRAME METAL W/CLOSE CVR | HARTING 39500000210 | RS Americas |
DOUBLE FRAME, IP65, ZINC | element14 |
Where can I find additional details, specifications and documents for a 39500000210?
Additional datasheets, footprints and schematics for 39500000210 are listed on our Part Details page. You can also find images and similar parts to 39500000210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39500000210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39500000210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39500000210 fall under?
The 39500000210 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 39500000210 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39500000210 you can contact the distributor directly for product support, shipping queries etc.
Is the 39500000210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39500000210 have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, RS Americas and element14 have stock available or on a lead time for 39500000210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39500000210 often in real-time on the comparison pages.
What if I can't find stock of 39500000210?
You can fill out our help required form which you can use to request a quote for 39500000210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.