Status: | Unknown |
---|---|
Series: | Han-Port Series |
RoHS: | Unknown |
Accessory Type | Double Frame |
---|---|
For Use With | Harting Han-Port Series Heavy Duty Connectors |
Connector Body Material | Zinc Body |
Product Range | Han-Port Series |
SVHC | No SVHC (15-Jan-2018) |
Connector, frame, double version | RS |
Double Frame, Ip65, Zinc | Newark Electronics |
DOUBLE FRAME, IP65, ZINC | element14 |
Connector, Power, Heavy Duty, MOUNTING FRAME METAL W/CLOSE CVR | HARTING 39500000200 | RS Americas |
Rahmen 2-fach, vernickelt,Plastik Deckel | Boersig |
Where can I find additional details, specifications and documents for a 39500000200?
Additional datasheets, footprints and schematics for 39500000200 are listed on our Part Details page. You can also find images and similar parts to 39500000200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39500000200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39500000200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39500000200 fall under?
The 39500000200 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 39500000200 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39500000200 you can contact the distributor directly for product support, shipping queries etc.
Is the 39500000200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39500000200 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 39500000200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39500000200 often in real-time on the comparison pages.
What if I can't find stock of 39500000200?
You can fill out our help required form which you can use to request a quote for 39500000200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.