Status: | Unknown |
---|---|
Series: | Han-Port Series |
RoHS: | Unknown |
Accessory Type | Single Frame |
---|---|
For Use With | Harting Han-Port Series Heavy Duty Connectors |
Connector Body Material | Zinc Body |
Product Range | Han-Port Series |
SVHC | No SVHC (15-Jan-2018) |
Connector, frame, single version | RS |
Han-Port Frame, Metal, Nickel Plated, Transparent Plastic Cover |Harting 39500000100 | Newark Electronics |
Connector, Power, Heavy Duty, MOUNTING FRAME SILVER TRANSPARENT | HARTING 39500000100 | RS Americas |
SINGLE FRAME, IP65, ZINC | element14 |
Rahmen 1-fach, vernickelt,Plastik Deckel | Boersig |
Where can I find additional details, specifications and documents for a 39500000100?
Additional datasheets, footprints and schematics for 39500000100 are listed on our Part Details page. You can also find images and similar parts to 39500000100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39500000100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39500000100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39500000100 fall under?
The 39500000100 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 39500000100 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39500000100 you can contact the distributor directly for product support, shipping queries etc.
Is the 39500000100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39500000100 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 39500000100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39500000100 often in real-time on the comparison pages.
What if I can't find stock of 39500000100?
You can fill out our help required form which you can use to request a quote for 39500000100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.