Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
394379-000,
6-1192958-9 |
Prices starting from US$62.54
TE Adapter Code | 40 |
---|---|
Adapter Entry Size | 7 |
Material | Nickel Aluminum Bronze |
Adapter Plating Material | Unplated, Shotblast - Glass Bead |
Cable Entry Diameter | .01 – .44in, .2 – 11.1mm |
Cable Diameter Range | 5.6 – 8.9mm, .219 – .35in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Style | Tinel-Lock Adapter |
Adapter Angle | 00 |
Connector Shell Size | 15, D |
Termination Device Included | TR07AI |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 260°C, -85 – 500°F |
Salt Spray Resistance | 1000Hr |
Circular MIL Spec Backshells TXR40BW00-1407AI | Rapid Electronics |
TE Connectivity Circular MIL Spec Backshells TXR40BW00-1407AI | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Where can I find additional details, specifications and documents for a 394379-000?
Additional datasheets, footprints and schematics for 394379-000 are listed on our Part Details page. You can also find images and similar parts to 394379-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 394379-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 394379-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 394379-000 fall under?
The 394379-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 394379-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 394379-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 394379-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 394379-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 394379-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 394379-000 often in real-time on the comparison pages.
What if I can't find stock of 394379-000?
You can fill out our help required form which you can use to request a quote for 394379-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.