Status: | Unknown |
---|---|
Series: | 39 Series |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.77
|
No stock
|
Buy Now | |
Future Electronics
from US$4.10
|
150
in stock
|
Buy Now | |
RS Americas
from US$3.59
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$4.15
|
-
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now | |
element14
from US$3.45
|
-
|
Buy Now | |
Sager
from US$3.00
|
-
|
Buy Now | |
Farnell
from US$4.17
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 28V |
Contact Current Max | 150mA |
Switch Terminals | Through Hole |
Product Range | 39 Series |
39 Series Momentary SPST Black Butt Contact Through Hole Pushbutton Switch | Future Electronics |
Switch, PC Mount, 150 mA @ 28 VDC, SPST, Square, 25 Miliohms (Max.) | Grayhill 39-405 RED | RS Americas |
Pushbutton Switch SPST N/O 150 mA 28 V | RS |
Switch, Pushbutton, Spst, 150Ma | Newark Electronics |
Switch Push Button N.O. SPST Round Plunger 0.15A 28VDC Momentary Contact PC Pins Panel Mount/Through Hole | Avnet America |
Pushbutton Switches | Sager |
Where can I find additional details, specifications and documents for a 39-405 RED?
Additional datasheets, footprints and schematics for 39-405 RED are listed on our Part Details page. You can also find images and similar parts to 39-405 RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-405 RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-405 RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-405 RED fall under?
The 39-405 RED is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 39-405 RED when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-405 RED you can contact the distributor directly for product support, shipping queries etc.
Is the 39-405 RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-405 RED have stock available?
Authorised distributors including Future Electronics, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for 39-405 RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-405 RED often in real-time on the comparison pages.
What if I can't find stock of 39-405 RED?
You can fill out our help required form which you can use to request a quote for 39-405 RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.