Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.48
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$3.52
|
240
in stock
|
Buy Now | |
Rapid Electronics
from US$3.81
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$3.60
|
240
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
Farnell
from US$5.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Brown |
Cable Exit Angle | 180° |
Number of Positions | 32 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.01in, 25.7mm |
Width | .984in, 25mm |
Length | 69mm, 2.71in |
Centerline (Pitch) | 4mm, .157in |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 120 |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector & Contact Terminates To | Wire & Cable |
Hybrid Connector | Yes |
Automotive Conn 090/Spt Hyb 32P Plug Assy Brn |Amp Te Connectivity 3-936321-4 | Newark Electronics |
Automotive Conn 090/SPT HYB 32P PLUG ASSY BRN | Rapid Electronics |
TE Connectivity Conn Housing RCP 32 POS Crimp ST Cable Mount Brown Box Automotive | Distrelec |
Conn Housing RCP 32 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-936321-4?
Additional datasheets, footprints and schematics for 3-936321-4 are listed on our Part Details page. You can also find images and similar parts to 3-936321-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-936321-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-936321-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-936321-4 fall under?
The 3-936321-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-936321-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-936321-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-936321-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-936321-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-936321-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-936321-4 often in real-time on the comparison pages.
What if I can't find stock of 3-936321-4?
You can fill out our help required form which you can use to request a quote for 3-936321-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.