3933 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 125N, 139.7MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for RS
RS
from US$267.76
6
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.47
477
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.07
53
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.50
-
Buy Now
Logo for Sager
Sager
from US$981.79
-
Buy Now

Specifications

Body Length 139.7mm
Compressed Length 59mm
Compression Load Max 125N
External Diameter 22.23mm
Wire Diameter 2.3mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 125N, 139.7Mm | Newark Electronics


3933 Semiconductors - Tools by Adafruit Industries

PIMORONI INKY PHAT - 3 COLOR EINK DISPLAY - YELLOW/BLACK/WHITE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

3933 Connectors by ABB Group

RS 3933 30A,CON,2P3W,FD,250VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Standard Circular Connector | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3933?

Additional datasheets, footprints and schematics for 3933 are listed on our Part Details page. You can also find images and similar parts to 3933 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3933 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3933 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3933 fall under?

The 3933 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to 3933 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3933 you can contact the distributor directly for product support, shipping queries etc.

Is the 3933 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3933 have stock available?

Authorised distributors including Conrad, RS Americas, RS, Newark Electronics and Sager have stock available or on a lead time for 3933.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3933 often in real-time on the comparison pages.

What if I can't find stock of 3933?

You can fill out our help required form which you can use to request a quote for 3933 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay