Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$144.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$144.69
|
No stock
|
Buy Now |
Balance / Scale Type | Hanging Scale |
---|---|
Load Weight Max | 15kg |
Resolution (g) | 15g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Percentage Accuracy + | 0.5% |
Range | 15kg |
HANGING SCALE, 15KG | Farnell |
Where can I find additional details, specifications and documents for a 393-21?
Additional datasheets, footprints and schematics for 393-21 are listed on our Part Details page. You can also find images and similar parts to 393-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 393-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 393-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 393-21 fall under?
The 393-21 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to 393-21 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 393-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 393-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 393-21 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 393-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 393-21 often in real-time on the comparison pages.
What if I can't find stock of 393-21?
You can fill out our help required form which you can use to request a quote for 393-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.