Status: | Unknown |
---|---|
Series: | 39 Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.06
|
333
in stock
|
Buy Now | |
Sager
from US$4.00
|
506
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
333
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
210
in stock
|
Buy Now | |
element14
from US$5.20
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$3.41
|
37
in stock
|
Buy Now | |
Carlton-Bates
from US$0.59
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$9.89
|
3
in stock
|
Buy Now | |
Future Electronics
from US$5.30
|
-
|
Buy Now | |
Avnet America
from US$3.42
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 500mA |
Switch Terminals | Solder |
Product Range | 39 Series |
Pushbutton Switches PushBtn Switch N.O. Black Btn | Sager |
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 220V | element14 |
39 Series Momentary SPST Panel Mount Butt Contact Push Button Switch | Future Electronics |
Switch Push Button N.O. SPST Round Plunger 0.5A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR48 |
Battery Technology | Silver Oxide |
Battery Capacity | 80mAh |
Battery Terminals | Flat Top |
External Diameter | 7.9mm |
External Height | 5.4mm |
External Width | - |
External Depth | - |
Weight | 1.06g |
Battery IEC Code | SR48 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Non-Rechargeable Battery, Watch, Single Cell, Silver Oxide, 80 Mah, 1.55 V, Sr48, Flat Top, 7.9 Mm Rohs Compliant: Na |Renata 393 | Newark Electronics |
CELL, BUTTON, S OXIDE, 1.55V, 393 | Farnell |
Renata Silver Oxide Cell 393 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 4.8 |
DMM Response Type | True RMS |
Display Count | 60000 |
DMM Type | Hand Held |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Anti-Short Bushing, Sizes 10-4, 8-2, 8-3, 1-1 AWG, Non-Metallic | ABB Thomas & Betts 393 | RS Americas |
Bushing, Anti-Short | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 39-3?
Additional datasheets, footprints and schematics for 39-3 are listed on our Part Details page. You can also find images and similar parts to 39-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-3 fall under?
The 39-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 39-3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-3 have stock available?
Authorised distributors including Sager, Newark Electronics, Farnell, RS Americas and element14 have stock available or on a lead time for 39-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-3 often in real-time on the comparison pages.
What if I can't find stock of 39-3?
You can fill out our help required form which you can use to request a quote for 39-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.